Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4071EDDB#TRPBF 783879-LTC4071EDDB#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783879-LTC4071EDDB#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion/Polymer Battery Pack Voltage: 4.2V Family Name: LTC4071 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): BQ25100BYFPR; BQ25100BYFPT; BQ24297RGER; BQ25898CYFFR; Introduction Date: October 04, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783879-LTC4071EDDB#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion/Polymer Battery Pack Voltage: 4.2V Family Name: LTC4071 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): BQ25100BYFPR; BQ25100BYFPT; BQ24297RGER; BQ25898CYFFR; Introduction Date: October 04, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4071EDDB#TRPBF - 783879-LTC4071EDDB#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4071EDDB#TRPBF
783879-LTC4071EDDB#TRPBF
PMIC - PMIC - Battery Chargers - LTC4071EDDB#TRPBF 783879-LTC4071EDDB#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783879-LTC4071EDDB#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion/Polymer Battery Pack Voltage: 4.2V Family Name: LTC4071 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): BQ25100BYFPR; BQ25100BYFPT; BQ24297RGER; BQ25898CYFFR; Introduction Date: October 04, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783879-LTC4071EDDB#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-WFDFN Exposed Pad
Battery Chemistry: Lithium-Ion/Polymer
Battery Pack Voltage: 4.2V
Family Name: LTC4071
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (3x2)
Alternative Parts (Cross-Reference): BQ25100BYFPR; BQ25100BYFPT; BQ24297RGER; BQ25898CYFFR;
Introduction Date: October 04, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783879-LTC4071EDDB#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4071EDDB#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC1729CMS8-8.4#PBF - 782198-LTC1729CMS8-8.4#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LTC4085EDE-1#PBF - 1063323-LTC4085EDE-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTM8061IV-8.4#PBF - 206813-LTM8061IV-8.4#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 77-LGA (15x9)
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LTC1730ES8-4.2#PBF - 138102-LTC1730ES8-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Current Protection
Package Type SOIC; 8-SOIC
View Details