Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4054XES5-4.2#TRMPBF 1063276-LTC4054XES5-4.2#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063276-LTC4054XES5- 4.2#TRMPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 800mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063276-LTC4054XES5- 4.2#TRMPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 800mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4054XES5-4.2#TRMPBF - 1063276-LTC4054XES5-4.2#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4054XES5-4.2#TRMPBF
1063276-LTC4054XES5-4.2#TRMPBF
PMIC - PMIC - Battery Chargers - LTC4054XES5-4.2#TRMPBF 1063276-LTC4054XES5-4.2#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1063276-LTC4054XES5- 4.2#TRMPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 800mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063276-LTC4054XES5-4.2#TRMPBF
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 800mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5
Maximum Supply Voltage: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 1063276-LTC4054XES5-4.2#TRMPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4054XES5-4.2#TRMPBF
Charger Type Linear
Package Type TSOT-23-5
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT1513-2CT7#PBF - 780535-LT1513-2CT7#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4068EDD-4.2#TRPBF - 1063303-LTC4068EDD-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 8-DFN (3x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4055EUF#PBF - 303427-LTC4055EUF - Win Source Electronics
Specs
Charger Type Linear
Package Type 16-QFN (4x4)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4085EDE#PBF - 099966-LTC4085EDE#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
View Details