Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1342CNW#PBF 780385-LT1342CNW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780385-LT1342CNW#PBF Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.600", 15.24mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Family Name: LT1342 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): ISL4243EIR; ISL4243EIR-T; UPD4724GS-GJG; ISL4243EIRZ; Introduction Date: October 19, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780385-LT1342CNW#PBF Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.600", 15.24mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Family Name: LT1342 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): ISL4243EIR; ISL4243EIR-T; UPD4724GS-GJG; ISL4243EIRZ; Introduction Date: October 19, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1342CNW#PBF - 780385-LT1342CNW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1342CNW#PBF
780385-LT1342CNW#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1342CNW#PBF 780385-LT1342CNW#PBF
Manufacturer: Linear Technology Win Source Part Number: 780385-LT1342CNW#PBF Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.600", 15.24mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Family Name: LT1342 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): ISL4243EIR; ISL4243EIR-T; UPD4724GS-GJG; ISL4243EIRZ; Introduction Date: October 19, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780385-LT1342CNW#PBF
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 28-DIP (0.600", 15.24mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 250KBd
Family Name: LT1342
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PDIP
Alternative Parts (Cross-Reference): ISL4243EIR; ISL4243EIR-T; UPD4724GS-GJG; ISL4243EIRZ;
Introduction Date: October 19, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 780385-LT1342CNW#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1342CNW#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1485CS8#TRPBF - 116816-LTC1485CS8#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1350CG#TRPBF - 1060593-LTC1350CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 120 kbps
View Details