Win Source Electronics Interface - Interface - Analog Switches - Special Purpose - LT1205CS#PBF 107393-LT1205CS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 107393-LT1205CS#PBF Packaging: Tube/Rail Features: Buffered, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 150MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Dual Supply Voltage(V±): ±5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 107393-LT1205CS#PBF Packaging: Tube/Rail Features: Buffered, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 150MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Dual Supply Voltage(V±): ±5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - LT1205CS#PBF - 107393-LT1205CS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - LT1205CS#PBF
107393-LT1205CS#PBF
Interface - Interface - Analog Switches - Special Purpose - LT1205CS#PBF 107393-LT1205CS#PBF
Manufacturer: Linear Technology Win Source Part Number: 107393-LT1205CS#PBF Packaging: Tube/Rail Features: Buffered, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 150MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Dual Supply Voltage(V±): ±5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 107393-LT1205CS#PBF
Packaging: Tube/Rail
Features: Buffered, RGB
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 150MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Dual Supply Voltage(V±): ±5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 107393-LT1205CS#PBF
Product Name Interface - Interface - Analog Switches - Special Purpose - LT1205CS#PBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1350CG#TRPBF - 1060593-LTC1350CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 120 kbps
View Details
Interface - Interface - Filters - Active - LTC1059CS#PBF - 1060329-LTC1059CS#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 5 V
Package Type SOIC; 14-SOIC
View Details
Interface - Interface - Analog Switches - Special Purpose - LT1203CS8#TRPBF - 1058014-LT1203CS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details