Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1330CSW#TRPBF 780377-LT1330CSW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780377-LT1330CSW#TRP BF Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Family Name: LT1330 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): ISL4243EIR; ISL4243EIR-T; UPD4724GS-GJG; ISL4243EIRZ; Introduction Date: October 15, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780377-LT1330CSW#TRP BF Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Family Name: LT1330 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): ISL4243EIR; ISL4243EIR-T; UPD4724GS-GJG; ISL4243EIRZ; Introduction Date: October 15, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1330CSW#TRPBF - 780377-LT1330CSW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1330CSW#TRPBF
780377-LT1330CSW#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1330CSW#TRPBF 780377-LT1330CSW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780377-LT1330CSW#TRP BF Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Family Name: LT1330 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): ISL4243EIR; ISL4243EIR-T; UPD4724GS-GJG; ISL4243EIRZ; Introduction Date: October 15, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780377-LT1330CSW#TRPBF
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 250KBd
Family Name: LT1330
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): ISL4243EIR; ISL4243EIR-T; UPD4724GS-GJG; ISL4243EIRZ;
Introduction Date: October 15, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 780377-LT1330CSW#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1330CSW#TRPBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1164CN - 072441-LTC1164CN - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 8 V
Package Type DIP; PDIP; 24-PDIP
View Details
Interface - Interface - Specialized - LTC6820HMS#PBF - 1064072-LTC6820HMS#PBF - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.7 V ~ 5.5 V
Package Type SOP; 16-MSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1032CN - 072168-LT1032CN - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details