Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1484IN8 1207638-LTC1484IN8

Description
Manufacturer: Linear Technology Win Source Part Number: 1207638-LTC1484IN8 Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1207638-LTC1484IN8 Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1484IN8 - 1207638-LTC1484IN8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1484IN8
1207638-LTC1484IN8
Interface - Interface - Drivers, Receivers, Transceivers - LTC1484IN8 1207638-LTC1484IN8
Manufacturer: Linear Technology Win Source Part Number: 1207638-LTC1484IN8 Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1207638-LTC1484IN8
Manufacturer Homepage: www.linear.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1207638-LTC1484IN8
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1484IN8
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1131ACNW - 072211-LT1131ACNW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Filters - Active - LTC1064-2CSW#PBF - 1060337-LTC1064-2CSW#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 8 V
Package Type SOIC; 16-SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1347CNW - 072453-LTC1347CNW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5V
Data Rate 120 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1032CN - 072168-LT1032CN - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details