Win Source Electronics Interface - Interface - Filters - Active - LTC1562ACG#TRPBF 1060851-LTC1562ACG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060851-LTC1562ACG#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Universal, Continuous-Time Filter Order: 8th Frequency - Cutoff or Center: 150kHz Number of Filters: 4 Categories: Integrated Circuits Status: Active Case / Package: 20-SSOP Supply Voltage - Operating: 4.75 V to 10.5 V, ±4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060851-LTC1562ACG#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Universal, Continuous-Time Filter Order: 8th Frequency - Cutoff or Center: 150kHz Number of Filters: 4 Categories: Integrated Circuits Status: Active Case / Package: 20-SSOP Supply Voltage - Operating: 4.75 V to 10.5 V, ±4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1562ACG#TRPBF - 1060851-LTC1562ACG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1562ACG#TRPBF
1060851-LTC1562ACG#TRPBF
Interface - Interface - Filters - Active - LTC1562ACG#TRPBF 1060851-LTC1562ACG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060851-LTC1562ACG#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Universal, Continuous-Time Filter Order: 8th Frequency - Cutoff or Center: 150kHz Number of Filters: 4 Categories: Integrated Circuits Status: Active Case / Package: 20-SSOP Supply Voltage - Operating: 4.75 V to 10.5 V, ±4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060851-LTC1562ACG#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Filter Type: Universal, Continuous-Time
Filter Order: 8th
Frequency - Cutoff or Center: 150kHz
Number of Filters: 4
Categories: Integrated Circuits
Status: Active
Case / Package: 20-SSOP
Supply Voltage - Operating: 4.75 V to 10.5 V, ±4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1060851-LTC1562ACG#TRPBF
Product Name Interface - Interface - Filters - Active - LTC1562ACG#TRPBF
Supply Voltage Other; 4.75 V ~ 10.5 V~ ±4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1039CN16#PBF - 020201-LT1039CN16#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1237CNW#PBF - 072246-LT1237CNW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details