Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1330CNW#PBF 780376-LT1330CNW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780376-LT1330CNW#PBF Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.600", 15.24mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Family Name: LT1330 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): UPD4724GS-GJG; UPD4724GS-GJG-E2; MAX214CWI+; MAX214CWI+T; Introduction Date: October 15, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780376-LT1330CNW#PBF Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.600", 15.24mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Family Name: LT1330 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): UPD4724GS-GJG; UPD4724GS-GJG-E2; MAX214CWI+; MAX214CWI+T; Introduction Date: October 15, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1330CNW#PBF - 780376-LT1330CNW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1330CNW#PBF
780376-LT1330CNW#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1330CNW#PBF 780376-LT1330CNW#PBF
Manufacturer: Linear Technology Win Source Part Number: 780376-LT1330CNW#PBF Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.600", 15.24mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Family Name: LT1330 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): UPD4724GS-GJG; UPD4724GS-GJG-E2; MAX214CWI+; MAX214CWI+T; Introduction Date: October 15, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780376-LT1330CNW#PBF
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 28-DIP (0.600", 15.24mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 250KBd
Family Name: LT1330
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PDIP
Alternative Parts (Cross-Reference): UPD4724GS-GJG; UPD4724GS-GJG-E2; MAX214CWI+; MAX214CWI+T;
Introduction Date: October 15, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 780376-LT1330CNW#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1330CNW#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1794IFE#TRPBF - 1058778-LT1794IFE#TRPBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 18V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1687CS#PBF - 119359-LTC1687CS#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 52000 kbps
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1031853-SP489CS-L - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details