Win Source Electronics Interface - Interface - Specialized - ISP1707AETTM 1133916-ISP1707AETTM

Description
Manufacturer: ST-Ericsson Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133916-ISP1707AETTM Categories: Interface - Specialized Case / Package: TFBGA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: ST-Ericsson Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133916-ISP1707AETTM Categories: Interface - Specialized Case / Package: TFBGA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - ISP1707AETTM - 1133916-ISP1707AETTM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - ISP1707AETTM
1133916-ISP1707AETTM
Interface - Interface - Specialized - ISP1707AETTM 1133916-ISP1707AETTM
Manufacturer: ST-Ericsson Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133916-ISP1707AETTM Categories: Interface - Specialized Case / Package: TFBGA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: ST-Ericsson Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133916-ISP1707AETTM
Categories: Interface - Specialized
Case / Package: TFBGA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1133916-ISP1707AETTM
Product Name Interface - Interface - Specialized - ISP1707AETTM
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1384ISW#PBF - 1060605-LTC1384ISW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1072527-LTC4307IDD-1#PBF - Win Source Electronics
Specs
Device Type Sensor Interface; Buffer
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1519IS#PBF - 1060801-LTC1519IS#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 52000 kbps
View Details