Manufacturer: Linear Technology
Win Source Part Number: 780249-LT1132AISW#PB
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 250KBd
Family Name: LT1132A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): 5962-8987706JA; Upd4715acy; SP237ACT-L/TR; SP207CT;
Introduction Date: July 14, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 780249-LT1132AISW#PBF |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - LT1132AISW#PBF |
| Device Type | Receiver; Transceiver |