Win Source Electronics Interface - Interface - Telecom - CPC5621A 1162853-CPC5621A

Description
Manufacturer: Clare, Inc. Win Source Part Number: 1162853-CPC5621A Manufacturer Homepage: www.clare.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Clare, Inc. Win Source Part Number: 1162853-CPC5621A Manufacturer Homepage: www.clare.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CPC5621A - 1162853-CPC5621A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CPC5621A
1162853-CPC5621A
Interface - Interface - Telecom - CPC5621A 1162853-CPC5621A
Manufacturer: Clare, Inc. Win Source Part Number: 1162853-CPC5621A Manufacturer Homepage: www.clare.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Clare, Inc.
Win Source Part Number: 1162853-CPC5621A
Manufacturer Homepage: www.clare.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1162853-CPC5621A
Product Name Interface - Interface - Telecom - CPC5621A
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1690CS8#PBF - 1061032-LTC1690CS8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 5000 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311IDC#TRPBF - 1063596-LTC4311IDC#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 1.6 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 6-DFN (2x2)
View Details
Interface - Interface - Filters - Active - LTC1562ACG#PBF - 1060850-LTC1562ACG#PBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 10.5 V~ ±4.75 V ~ 5.25 V
Package Type SOP; SSOP; 20-SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1485CS8#PBF - 020476-LTC1485CS8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details