Win Source Electronics Interface - Interface - Telecom - CPC7582BB 1162858-CPC7582BB

Description
Manufacturer: Clare, Inc. Win Source Part Number: 1162858-CPC7582BB Manufacturer Homepage: www.clare.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Clare, Inc. Win Source Part Number: 1162858-CPC7582BB Manufacturer Homepage: www.clare.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CPC7582BB - 1162858-CPC7582BB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CPC7582BB
1162858-CPC7582BB
Interface - Interface - Telecom - CPC7582BB 1162858-CPC7582BB
Manufacturer: Clare, Inc. Win Source Part Number: 1162858-CPC7582BB Manufacturer Homepage: www.clare.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Clare, Inc.
Win Source Part Number: 1162858-CPC7582BB
Manufacturer Homepage: www.clare.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1162858-CPC7582BB
Product Name Interface - Interface - Telecom - CPC7582BB
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1518CS#PBF - 1060798-LTC1518CS#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 52000 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1181ACSW#TRPBF - 125736-LT1181ACSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Specialized - LTC4556EUF#TRPBF - 1063738-LTC4556EUF#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 2.7 V ~ 5.5 V
Package Type 24-QFN (4x4)
View Details