Manufacturer: Echelon Corporation
Win Source Part Number: 774824-50051R
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Module
Operating Supply Voltage: 5V
Family Name: 50051R
Categories: Integrated Circuits (ICs)
Introduction Date: October 12, 2005
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 774824-50051R |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - 50051R |
| Device Type | Transceiver |