Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC485IN8 072631-LTC485IN8

Description
Manufacturer: Linear Technology Win Source Part Number: 072631-LTC485IN8 Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072631-LTC485IN8 Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC485IN8 - 072631-LTC485IN8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC485IN8
072631-LTC485IN8
Interface - Interface - Drivers, Receivers, Transceivers - LTC485IN8 072631-LTC485IN8
Manufacturer: Linear Technology Win Source Part Number: 072631-LTC485IN8 Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V

Manufacturer: Linear Technology
Win Source Part Number: 072631-LTC485IN8
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 072631-LTC485IN8
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC485IN8
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1337CG#TRPBF - 105641-LTC1337CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1138ACG#PBF - 1057912-LT1138ACG#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694IS5#TRPBF - 121990-LTC1694IS5#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 6 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1134ACN - 072214-LT1134ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details