Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6992CS6-2#TRMPBF 739570-LTC6992CS6-2#TRMPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 739570-LTC6992CS6-2# TRMPBF Packaging: Reel Type: Oscillator, Silicon Mounting Style: SMD Frequency: 3.81Hz ~ 1MHz Supply Current: 365μA Categories: Integrated Circuits Supplier Device Package: TSOT-23-6 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: LTC6992 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.25V ~ 5.5V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 739570-LTC6992CS6-2# TRMPBF Packaging: Reel Type: Oscillator, Silicon Mounting Style: SMD Frequency: 3.81Hz ~ 1MHz Supply Current: 365μA Categories: Integrated Circuits Supplier Device Package: TSOT-23-6 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: LTC6992 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.25V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6992CS6-2#TRMPBF - 739570-LTC6992CS6-2#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6992CS6-2#TRMPBF
739570-LTC6992CS6-2#TRMPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6992CS6-2#TRMPBF 739570-LTC6992CS6-2#TRMPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 739570-LTC6992CS6-2# TRMPBF Packaging: Reel Type: Oscillator, Silicon Mounting Style: SMD Frequency: 3.81Hz ~ 1MHz Supply Current: 365μA Categories: Integrated Circuits Supplier Device Package: TSOT-23-6 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: LTC6992 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.25V ~ 5.5V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 739570-LTC6992CS6-2#TRMPBF
Packaging: Reel
Type: Oscillator, Silicon
Mounting Style: SMD
Frequency: 3.81Hz ~ 1MHz
Supply Current: 365μA
Categories: Integrated Circuits
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: LTC6992
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.25V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 739570-LTC6992CS6-2#TRMPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6992CS6-2#TRMPBF
Oscillator Type Oscillator, Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905IS5-80#TRPBF - 784413-LTC6905IS5-80#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 80 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6904CMS8#PBF - 1064080-LTC6904CMS8#PBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; 8-MSOP
Frequency 1.00E-3 to 68 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905HS5-100#TRPBF - 130075-LTC6905HS5-100#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-5
Frequency 100 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6992IS6-4#TRPBF - 1064222-LTC6992IS6-4#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-6
Frequency 3.81E-6 to 1 MHz
View Details