Win Source Electronics Newest Parts - LTC6908CS6-2 1209291-LTC6908CS6-2

Description
Manufacturer: Linear Technology Win Source Part Number: 1209291-LTC6908CS6-2 Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1209291-LTC6908CS6-2 Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LTC6908CS6-2 - 1209291-LTC6908CS6-2 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LTC6908CS6-2
1209291-LTC6908CS6-2
Newest Parts - LTC6908CS6-2 1209291-LTC6908CS6-2
Manufacturer: Linear Technology Win Source Part Number: 1209291-LTC6908CS6-2 Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1209291-LTC6908CS6-2
Manufacturer Homepage: www.linear.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1209291-LTC6908CS6-2
Product Name Newest Parts - LTC6908CS6-2
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366325-TZ0475B - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Frequency 40 MHz
Frequency Tolerance 10 %
View Details
Crystals, Oscillators, Resonators - Crystals - 1366331-TZ2486A - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 16 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1148173-SSW025000I3CHE-ST7R2 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 25 MHz
View Details