Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6904CMS8#PBF 1064080-LTC6904CMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064080-LTC6904CMS8# PBF Packaging: Tube/Rail Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 1kHz to 68MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064080-LTC6904CMS8# PBF Packaging: Tube/Rail Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 1kHz to 68MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6904CMS8#PBF - 1064080-LTC6904CMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6904CMS8#PBF
1064080-LTC6904CMS8#PBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6904CMS8#PBF 1064080-LTC6904CMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1064080-LTC6904CMS8# PBF Packaging: Tube/Rail Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 1kHz to 68MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1064080-LTC6904CMS8#PBF
Packaging: Tube/Rail
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 1kHz to 68MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1064080-LTC6904CMS8#PBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6904CMS8#PBF
Oscillator Type Oscillator, Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6904HMS8#PBF - 1064082-LTC6904HMS8#PBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; 8-MSOP
Frequency 1.00E-3 to 68 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6902CMS#PBF - 020682-LTC6902CMS#PBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; 10-MSOP
Frequency 0.1000 to 20 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6906CS6#TRPBF - 117305-LTC6906CS6#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-6
Frequency 0.0100 to 1 MHz
View Details