Win Source Electronics Oscillators - CPPC7-A7BR-210.0TS 1024210-CPPC7-A7BR-210.0TS

Description
Manufacturer: Cardinal Components Inc. Win Source Part Number: 1024210-CPPC7-A7BR-2 10.0TS Packaging: Bulk Type: XO (Standard) Height - Seated (Max): 0.075" (1.90mm) Mounting: SMD (SMT) Frequency: 210MHz Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 45mA Current - Supply (Disable) (Max): 50μA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Purpose: Enable/Disable Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 300
Request a Quote Datasheet
Description
Manufacturer: Cardinal Components Inc. Win Source Part Number: 1024210-CPPC7-A7BR-2 10.0TS Packaging: Bulk Type: XO (Standard) Height - Seated (Max): 0.075" (1.90mm) Mounting: SMD (SMT) Frequency: 210MHz Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 45mA Current - Supply (Disable) (Max): 50μA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Purpose: Enable/Disable Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CPPC7-A7BR-210.0TS - 1024210-CPPC7-A7BR-210.0TS - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CPPC7-A7BR-210.0TS
1024210-CPPC7-A7BR-210.0TS
Oscillators - CPPC7-A7BR-210.0TS 1024210-CPPC7-A7BR-210.0TS
Manufacturer: Cardinal Components Inc. Win Source Part Number: 1024210-CPPC7-A7BR-2 10.0TS Packaging: Bulk Type: XO (Standard) Height - Seated (Max): 0.075" (1.90mm) Mounting: SMD (SMT) Frequency: 210MHz Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 45mA Current - Supply (Disable) (Max): 50μA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Purpose: Enable/Disable Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 300

Manufacturer: Cardinal Components Inc.
Win Source Part Number: 1024210-CPPC7-A7BR-210.0TS
Packaging: Bulk
Type: XO (Standard)
Height - Seated (Max): 0.075" (1.90mm)
Mounting: SMD (SMT)
Frequency: 210MHz
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 45mA
Current - Supply (Disable) (Max): 50μA
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Purpose: Enable/Disable
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Quantity per package: 300

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1024210-CPPC7-A7BR-210.0TS
Product Name Oscillators - CPPC7-A7BR-210.0TS
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 210 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6900CS5#TRMPBF - 1064076-LTC6900CS5#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-5
Frequency 1.00E-3 to 20 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366340-E1SB38E0X0001E - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 38.4 MHz
View Details