Win Source Electronics Crystals, Oscillators, Resonators - Oscillators 1366424-TX0395B

Description
Win Source Part Number: 1366424-TX0395B Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. Type: TCXO MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 26 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Ratings: AEC-Q200 Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.031" (0.80mm) Voltage - Supply: 2.8V Current - Supply (Max): 1.5mA Base Resonator: Crystal Output: Clipped Sine Wave Frequency Stability: ±500ppb
Request a Quote Datasheet
Description
Win Source Part Number: 1366424-TX0395B Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. Type: TCXO MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 26 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Ratings: AEC-Q200 Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.031" (0.80mm) Voltage - Supply: 2.8V Current - Supply (Max): 1.5mA Base Resonator: Crystal Output: Clipped Sine Wave Frequency Stability: ±500ppb
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1366424-TX0395B - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1366424-TX0395B
Crystals, Oscillators, Resonators - Oscillators 1366424-TX0395B
Win Source Part Number: 1366424-TX0395B Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. Type: TCXO MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 26 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Ratings: AEC-Q200 Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.031" (0.80mm) Voltage - Supply: 2.8V Current - Supply (Max): 1.5mA Base Resonator: Crystal Output: Clipped Sine Wave Frequency Stability: ±500ppb

Win Source Part Number: 1366424-TX0395B
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
Type: TCXO
MSL Level: 1 (Unlimited)
Mfr: TST
Package: Tape & Reel
Product Status: Active
Frequency: 26 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
Ratings: AEC-Q200
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.031" (0.80mm)
Voltage - Supply: 2.8V
Current - Supply (Max): 1.5mA
Base Resonator: Crystal
Output: Clipped Sine Wave
Frequency Stability: ±500ppb

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1366424-TX0395B
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type TCXO; TCXO
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1158768-E1SB24E00001EE - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 24 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6995IDCB-1#TRPBF - 1064232-LTC6995IDCB-1#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; 6-DFN (2x3)
Frequency 2.91E-11 to 9.77E-4 MHz
View Details