Win Source Electronics Interface - Interface - Specialized - LTC1756EGN#TRPBF 739507-LTC1756EGN#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 739507-LTC1756EGN#TR PBF Packaging: Tape and Reel Mounting Style: SMD Applications: Smart Card Categories: Integrated Circuits Supplier Device Package: 16-SSOP Manufacturer Package: 16-SSOP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: LTC1756 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 6V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 739507-LTC1756EGN#TR PBF Packaging: Tape and Reel Mounting Style: SMD Applications: Smart Card Categories: Integrated Circuits Supplier Device Package: 16-SSOP Manufacturer Package: 16-SSOP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: LTC1756 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LTC1756EGN#TRPBF - 739507-LTC1756EGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LTC1756EGN#TRPBF
739507-LTC1756EGN#TRPBF
Interface - Interface - Specialized - LTC1756EGN#TRPBF 739507-LTC1756EGN#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 739507-LTC1756EGN#TR PBF Packaging: Tape and Reel Mounting Style: SMD Applications: Smart Card Categories: Integrated Circuits Supplier Device Package: 16-SSOP Manufacturer Package: 16-SSOP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: LTC1756 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 6V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 739507-LTC1756EGN#TRPBF
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Smart Card
Categories: Integrated Circuits
Supplier Device Package: 16-SSOP
Manufacturer Package: 16-SSOP
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: LTC1756
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 739507-LTC1756EGN#TRPBF
Product Name Interface - Interface - Specialized - LTC1756EGN#TRPBF
Supply Voltage Other; 2.7V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1687CS#PBF - 119359-LTC1687CS#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 52000 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1483CS8#TRPBF - 1060764-LTC1483CS8#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details
Interface - Interface - Specialized - NJU6468FG1-00 - 1183429-NJU6468FG1-00 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Supply Voltage Other; 5.5 V
View Details