Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1280AIN 1205449-LT1280AIN

Description
Manufacturer: Linear Technology Win Source Part Number: 1205449-LT1280AIN Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1205449-LT1280AIN Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1280AIN - 1205449-LT1280AIN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1280AIN
1205449-LT1280AIN
Interface - Interface - Drivers, Receivers, Transceivers - LT1280AIN 1205449-LT1280AIN
Manufacturer: Linear Technology Win Source Part Number: 1205449-LT1280AIN Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1205449-LT1280AIN
Manufacturer Homepage: www.linear.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1205449-LT1280AIN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1280AIN
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC2845CUHF#TRPBF - 113361-LTC2845CUHF#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LT1568IGN#PBF - 072287-LT1568IGN#PBF - Win Source Electronics
Specs
Supply Voltage Other; 2.7 V ~ 11 V~ ±2.7 V ~ 5.5 V
Package Type SOP; SSOP; 16-SSOP
View Details