Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1690CS8#TRPBF 732153-LTC1690CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 732153-LTC1690CS8#TR PBF Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 30mV Data Rate: 5Mbps Family Name: LTC1690 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ISL8490EIBZ-T; ISL8490EIBZ; ZT490LEEN; Introduction Date: April 21, 2000 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 732153-LTC1690CS8#TR PBF Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 30mV Data Rate: 5Mbps Family Name: LTC1690 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ISL8490EIBZ-T; ISL8490EIBZ; ZT490LEEN; Introduction Date: April 21, 2000 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1690CS8#TRPBF - 732153-LTC1690CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1690CS8#TRPBF
732153-LTC1690CS8#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1690CS8#TRPBF 732153-LTC1690CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 732153-LTC1690CS8#TR PBF Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 30mV Data Rate: 5Mbps Family Name: LTC1690 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ISL8490EIBZ-T; ISL8490EIBZ; ZT490LEEN; Introduction Date: April 21, 2000 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 732153-LTC1690CS8#TRPBF
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 30mV
Data Rate: 5Mbps
Family Name: LTC1690
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ISL8490EIBZ-T; ISL8490EIBZ; ZT490LEEN;
Introduction Date: April 21, 2000
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 732153-LTC1690CS8#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1690CS8#TRPBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1064-7CSW#TRPBF - 1060343-LTC1064-7CSW#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 8 V
Package Type SOIC; 16-SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1141ACN - 041235-LT1141ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Filters - Active - LTC1566-1IS8#PBF - 1060861-LTC1566-1IS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±5V~ 5V
Package Type SOIC; 8-SOIC
View Details