Win Source Electronics PMIC - PMIC - Display Drivers - HV5812WG 1182536-HV5812WG

Description
Manufacturer: Supertex, Inc Win Source Part Number: 1182536-HV5812WG Manufacturer Homepage: www.supertex.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Supertex, Inc Win Source Part Number: 1182536-HV5812WG Manufacturer Homepage: www.supertex.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - HV5812WG - 1182536-HV5812WG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - HV5812WG
1182536-HV5812WG
PMIC - PMIC - Display Drivers - HV5812WG 1182536-HV5812WG
Manufacturer: Supertex, Inc Win Source Part Number: 1182536-HV5812WG Manufacturer Homepage: www.supertex.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Supertex, Inc
Win Source Part Number: 1182536-HV5812WG
Manufacturer Homepage: www.supertex.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1182536-HV5812WG
Product Name PMIC - PMIC - Display Drivers - HV5812WG
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Terminators - LTC1344ACG - 072452-LTC1344ACG - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOP; SSOP; 24-SSOP
View Details
Interface - Interface - Filters - Active - LTC1264CSW - 1207278-LTC1264CSW - Win Source Electronics
Specs
Supply Voltage Other; ±2.37V ~ 8V
Package Type SOIC
View Details