Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1334IG#TRPBF 732144-LTC1334IG#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732144-LTC1334IG#TRP BF Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232, RS485 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 70mV Categories: Integrated Circuits Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SSOP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732144-LTC1334IG#TRP BF Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232, RS485 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 70mV Categories: Integrated Circuits Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SSOP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1334IG#TRPBF - 732144-LTC1334IG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1334IG#TRPBF
732144-LTC1334IG#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1334IG#TRPBF 732144-LTC1334IG#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732144-LTC1334IG#TRP BF Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232, RS485 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 70mV Categories: Integrated Circuits Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SSOP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 732144-LTC1334IG#TRPBF
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: RS232, RS485
Number of Drivers/Receivers: 3/3
Duplex: Full
Receiver Hysteresis: 70mV
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-SSOP
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 732144-LTC1334IG#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1334IG#TRPBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1237CG#TRPBF - 120139-LT1237CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Specialized - LTC4556EUF#PBF - 115569-LTC4556EUF#PBF - Win Source Electronics
Specs
Supply Voltage Other; 2.7 V ~ 5.5 V
Package Type 24-QFN (4x4)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1689IS#PBF - 1061029-LTC1689IS#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 3V~ 5V
Data Rate 100000 kbps
View Details