Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - SP487CS 1257403-SP487CS

Description
Manufacturer: Sipex Corporation Win Source Part Number: 1257403-SP487CS Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Power Management
Request a Quote
Description
Manufacturer: Sipex Corporation Win Source Part Number: 1257403-SP487CS Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP487CS - 1257403-SP487CS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP487CS
1257403-SP487CS
Interface - Interface - Drivers, Receivers, Transceivers - SP487CS 1257403-SP487CS
Manufacturer: Sipex Corporation Win Source Part Number: 1257403-SP487CS Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Power Management

Manufacturer: Sipex Corporation
Win Source Part Number: 1257403-SP487CS
Manufacturer Homepage: www.sipex.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Power Management

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1257403-SP487CS
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP487CS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4303CMS8#TRPBF - 111157-LTC4303CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1380IGN#TRPBF - 1060596-LTC1380IGN#TRPBF - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; 16-SSOP
View Details
Interface - Interface - Filters - Active - LTC1566-1CS8#PBF - 1060860-LTC1566-1CS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±5V~ 5V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Specialized - NJU6468FG1-00 - 1183429-NJU6468FG1-00 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Supply Voltage Other; 5.5 V
View Details