Win Source Electronics Interface - Interface - Telecom - MT90871AV 1227974-MT90871AV

Description
Manufacturer: Zarlink Win Source Part Number: 1227974-MT90871AV Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Zarlink Win Source Part Number: 1227974-MT90871AV Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT90871AV - 1227974-MT90871AV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT90871AV
1227974-MT90871AV
Interface - Interface - Telecom - MT90871AV 1227974-MT90871AV
Manufacturer: Zarlink Win Source Part Number: 1227974-MT90871AV Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Zarlink
Win Source Part Number: 1227974-MT90871AV
Manufacturer Homepage: www.zarlink.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1227974-MT90871AV
Product Name Interface - Interface - Telecom - MT90871AV
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1039ISW#PBF - 1057690-LT1039ISW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC487CN - 072633-LTC487CN - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details