Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LT1641-1IS8#TRPBF 724705-LT1641-1IS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 724705-LT1641-1IS8#T RPBF Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault Package: 8-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 9 V ~ 80 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: FB, ON, PWRGD, TIMER Family Name: LT1641-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MIC2587-1YM; MIC2587-1BM; MIC2587-1BM TR; Introduction Date: November 16, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 724705-LT1641-1IS8#T RPBF Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault Package: 8-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 9 V ~ 80 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: FB, ON, PWRGD, TIMER Family Name: LT1641-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MIC2587-1YM; MIC2587-1BM; MIC2587-1BM TR; Introduction Date: November 16, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LT1641-1IS8#TRPBF - 724705-LT1641-1IS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LT1641-1IS8#TRPBF
724705-LT1641-1IS8#TRPBF
PMIC - PMIC - Hot Swap Controllers - LT1641-1IS8#TRPBF 724705-LT1641-1IS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 724705-LT1641-1IS8#T RPBF Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault Package: 8-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 9 V ~ 80 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: FB, ON, PWRGD, TIMER Family Name: LT1641-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MIC2587-1YM; MIC2587-1BM; MIC2587-1BM TR; Introduction Date: November 16, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 724705-LT1641-1IS8#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Latched Fault
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 9 V ~ 80 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Feature Pins: FB, ON, PWRGD, TIMER
Family Name: LT1641-1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MIC2587-1YM; MIC2587-1BM; MIC2587-1BM TR;
Introduction Date: November 16, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 724705-LT1641-1IS8#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LT1641-1IS8#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923IMS#PBF - 1062250-LTC2923IMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
Supply Voltage 2.9 to 5.5 volts
View Details
PMIC - PMIC - Power Management - Specialized - LTC3566EUF-2#TRPBF - 1062710-LTC3566EUF-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Supply Voltage 4.35 to 5.5 volts
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-2.5 - 1207981-LTC1726IS8-2.5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Battery Management - AXP805 - 1047203-AXP805 - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature 125 C (257 F)
View Details