Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4230CGN#PBF 1063447-LTC4230CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063447-LTC4230CGN#P BF Packaging: Tube/Rail Type: Hot Swap Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 3 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: /FAULT, FB1, FB2, FB3, FILTER, ON, RESET1, RESET2, RESET3, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP Supply Voltage - Operating: 1.7 V to 16.5 V Operating Supply Current: 1.8mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063447-LTC4230CGN#P BF Packaging: Tube/Rail Type: Hot Swap Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 3 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: /FAULT, FB1, FB2, FB3, FILTER, ON, RESET1, RESET2, RESET3, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP Supply Voltage - Operating: 1.7 V to 16.5 V Operating Supply Current: 1.8mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4230CGN#PBF - 1063447-LTC4230CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4230CGN#PBF
1063447-LTC4230CGN#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4230CGN#PBF 1063447-LTC4230CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063447-LTC4230CGN#P BF Packaging: Tube/Rail Type: Hot Swap Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 3 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: /FAULT, FB1, FB2, FB3, FILTER, ON, RESET1, RESET2, RESET3, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP Supply Voltage - Operating: 1.7 V to 16.5 V Operating Supply Current: 1.8mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063447-LTC4230CGN#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 3
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Feature Pins: /FAULT, FB1, FB2, FB3, FILTER, ON, RESET1, RESET2, RESET3, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 1.7 V to 16.5 V
Operating Supply Current: 1.8mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1063447-LTC4230CGN#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4230CGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1326IMS8-2.5#PBF - 1060576-LTC1326IMS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250HCS8#TRPBF - 109511-LT4250HCS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1600 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4223CGN-1#TRPBF - 1063415-LTC4223CGN-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 800 µA
View Details
PMIC - PMIC - Supervisors - LTC2960CTS8-3#TRPBF - 1062331-LTC2960CTS8-3#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Inverting; Active Low
Type TSOT-23-8
View Details