Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4261CGN#TRPBF 125034-LTC4261CGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 125034-LTC4261CGN#TR PBF Packaging: Reel - TR Type: Hot Swap Controller, Monitor Features: I2C Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: ADIN, ADIN2, /ALERT, DRAIN, /EN, /FLTIN, INTVCC, ON, OV, /PG, /PGI, PGIO, RAMP, SS, TMR, UVH, UVL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: -48V Operating Supply Current: 2mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 125034-LTC4261CGN#TR PBF Packaging: Reel - TR Type: Hot Swap Controller, Monitor Features: I2C Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: ADIN, ADIN2, /ALERT, DRAIN, /EN, /FLTIN, INTVCC, ON, OV, /PG, /PGI, PGIO, RAMP, SS, TMR, UVH, UVL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: -48V Operating Supply Current: 2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4261CGN#TRPBF - 125034-LTC4261CGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4261CGN#TRPBF
125034-LTC4261CGN#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4261CGN#TRPBF 125034-LTC4261CGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 125034-LTC4261CGN#TR PBF Packaging: Reel - TR Type: Hot Swap Controller, Monitor Features: I2C Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: ADIN, ADIN2, /ALERT, DRAIN, /EN, /FLTIN, INTVCC, ON, OV, /PG, /PGI, PGIO, RAMP, SS, TMR, UVH, UVL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: -48V Operating Supply Current: 2mA

Manufacturer: Linear Technology
Win Source Part Number: 125034-LTC4261CGN#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller, Monitor
Features: I2C
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Feature Pins: ADIN, ADIN2, /ALERT, DRAIN, /EN, /FLTIN, INTVCC, ON, OV, /PG, /PGI, PGIO, RAMP, SS, TMR, UVH, UVL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: -48V
Operating Supply Current: 2mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 125034-LTC4261CGN#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4261CGN#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC2930CDD#TRPBF - 1062266-LTC2930CDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 12-DFN (3x3)
Supply Voltage 1 to 7 volts
View Details
PMIC - PMIC - Battery Management - AXP805 - 1047203-AXP805 - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature 125 C (257 F)
View Details
PMIC - PMIC - Supervisors - NJU7700F45TE2 - 1082338-NJU7700F45TE2 - Win Source Electronics
Specs
Number of Supplies 1; 1
Features Watchdog Timer
Output Options Inverting
View Details
Electronic Wholesale - SP706TEN - 1257644-SP706TEN - Win Source Electronics
Specs
Output Options Inverting
View Details