Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2970IUFD#TRPBF 1062343-LTC2970IUFD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062343-LTC2970IUFD# TRPBF Packaging: Reel - TR Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: 4.5 V to 5.75 V Operating Supply Current: 3.7mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062343-LTC2970IUFD# TRPBF Packaging: Reel - TR Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: 4.5 V to 5.75 V Operating Supply Current: 3.7mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2970IUFD#TRPBF - 1062343-LTC2970IUFD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2970IUFD#TRPBF
1062343-LTC2970IUFD#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2970IUFD#TRPBF 1062343-LTC2970IUFD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1062343-LTC2970IUFD# TRPBF Packaging: Reel - TR Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: 4.5 V to 5.75 V Operating Supply Current: 3.7mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062343-LTC2970IUFD#TRPBF
Packaging: Reel - TR
Applications: Power Supply Controller/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (5x4)
Supply Voltage - Operating: 4.5 V to 5.75 V
Operating Supply Current: 3.7mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1062343-LTC2970IUFD#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2970IUFD#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC4060EFE#PBF - 1000397-LTC4060EFE#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 16
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925IUF#TRPBF - 1062255-LTC2925IUF#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
IQ 1500 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3766IGN#PBF - 1062943-LTC3766IGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 28-SSOP
IQ 5000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640LIN8 - 072312-LT1640LIN8 - Win Source Electronics
Specs
Output Options Inverting
Type DIP; PDIP; 8-PDIP
IQ 1300 µA
View Details