Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4217CDHC 1209040-LTC4217CDHC

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1209040-LTC4217CDHC Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Auto Retry, UVLO Applications: General Purpose Supply Current: 1.6mA Internal Switch(s): No Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Categories: Integrated Circuits Supplier Device Package: 16-DFN (5x3) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 12V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1209040-LTC4217CDHC Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Auto Retry, UVLO Applications: General Purpose Supply Current: 1.6mA Internal Switch(s): No Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Categories: Integrated Circuits Supplier Device Package: 16-DFN (5x3) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 12V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4217CDHC - 1209040-LTC4217CDHC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4217CDHC
1209040-LTC4217CDHC
PMIC - PMIC - Hot Swap Controllers - LTC4217CDHC 1209040-LTC4217CDHC
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1209040-LTC4217CDHC Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Auto Retry, UVLO Applications: General Purpose Supply Current: 1.6mA Internal Switch(s): No Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Categories: Integrated Circuits Supplier Device Package: 16-DFN (5x3) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 12V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1209040-LTC4217CDHC
Packaging: Tube
Type: Hot Swap Controller
Mounting Style: SMD
Features: Auto Retry, UVLO
Applications: General Purpose
Supply Current: 1.6mA
Internal Switch(s): No
Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate
Categories: Integrated Circuits
Supplier Device Package: 16-DFN (5x3)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 12V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1209040-LTC4217CDHC
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4217CDHC
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2908ITS8-B1#TRPBF - 1062168-LTC2908ITS8-B1#TRPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC1326CS8#PBF - 020457-LTC1326CS8#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1422CS8#PBF - 020471-LTC1422CS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 650 µA
View Details
PMIC - PMIC - Supervisors - LTC2914CGN-2#PBF - 1062208-LTC2914CGN-2#PBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type SOP; SSOP; 16-SSOP
View Details