Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2945IUD#TRPBF 719189-LTC2945IUD#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 719189-LTC2945IUD#TR PBF Packaging: Reel Mounting Style: SMD Applications: General Purpose Supply Current: 800μA Family Name: LTC3105 Categories: Integrated Circuits Supplier Device Package: 12-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-WFQFN Exposed Pad Alternative Parts (Cross-Reference): LTC3105EMS#PBF; LTC3105EMS#TRPBF ; LTC3105EDD#TRPBF; Introduction Date: October 15, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: LTC2945 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.9V Parts Input Voltage (V): 4V ~ 80V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 719189-LTC2945IUD#TR PBF Packaging: Reel Mounting Style: SMD Applications: General Purpose Supply Current: 800μA Family Name: LTC3105 Categories: Integrated Circuits Supplier Device Package: 12-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-WFQFN Exposed Pad Alternative Parts (Cross-Reference): LTC3105EMS#PBF; LTC3105EMS#TRPBF ; LTC3105EDD#TRPBF; Introduction Date: October 15, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: LTC2945 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.9V Parts Input Voltage (V): 4V ~ 80V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2945IUD#TRPBF - 719189-LTC2945IUD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2945IUD#TRPBF
719189-LTC2945IUD#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2945IUD#TRPBF 719189-LTC2945IUD#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 719189-LTC2945IUD#TR PBF Packaging: Reel Mounting Style: SMD Applications: General Purpose Supply Current: 800μA Family Name: LTC3105 Categories: Integrated Circuits Supplier Device Package: 12-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-WFQFN Exposed Pad Alternative Parts (Cross-Reference): LTC3105EMS#PBF; LTC3105EMS#TRPBF ; LTC3105EDD#TRPBF; Introduction Date: October 15, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: LTC2945 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.9V Parts Input Voltage (V): 4V ~ 80V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 719189-LTC2945IUD#TRPBF
Packaging: Reel
Mounting Style: SMD
Applications: General Purpose
Supply Current: 800μA
Family Name: LTC3105
Categories: Integrated Circuits
Supplier Device Package: 12-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 12-WFQFN Exposed Pad
Alternative Parts (Cross-Reference): LTC3105EMS#PBF; LTC3105EMS#TRPBF ; LTC3105EDD#TRPBF;
Introduction Date: October 15, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: LTC2945
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.9V
Parts Input Voltage (V): 4V ~ 80V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 719189-LTC2945IUD#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2945IUD#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC1643AHIGN#PBF - 005251-LTC1643AHIGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
Supply Voltage 3.3 to 5 volts
View Details
Electronic Wholesale - SP706TEN - 1257644-SP706TEN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Management - Specialized - LTC1153CS8 - 072437-LTC1153CS8 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 180 µA
View Details
PMIC - PMIC - Power Management - Specialized - LTC3557EUF-1#PBF - 1062690-LTC3557EUF-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 28-QFN (4x4)
Supply Voltage 4.35 to 5.5 volts
View Details