Win Source Electronics PMIC - PMIC - Power Management - Specialized - LT2940CMS#PBF 1059066-LT2940CMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059066-LT2940CMS#PB F Packaging: Tube/Rail Applications: Current/Power Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 12-MSOP Supply Voltage - Operating: 6 V to 80 V Operating Supply Current: 3.5mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059066-LT2940CMS#PB F Packaging: Tube/Rail Applications: Current/Power Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 12-MSOP Supply Voltage - Operating: 6 V to 80 V Operating Supply Current: 3.5mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LT2940CMS#PBF - 1059066-LT2940CMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LT2940CMS#PBF
1059066-LT2940CMS#PBF
PMIC - PMIC - Power Management - Specialized - LT2940CMS#PBF 1059066-LT2940CMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059066-LT2940CMS#PB F Packaging: Tube/Rail Applications: Current/Power Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 12-MSOP Supply Voltage - Operating: 6 V to 80 V Operating Supply Current: 3.5mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059066-LT2940CMS#PBF
Packaging: Tube/Rail
Applications: Current/Power Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 12-MSOP
Supply Voltage - Operating: 6 V to 80 V
Operating Supply Current: 3.5mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1059066-LT2940CMS#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LT2940CMS#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698ES - 1207951-LTC1698ES - Win Source Electronics
Specs
Output Options Inverting
Type SOIC
Supply Voltage 6 to 12.6 volts
View Details
PMIC - PMIC - Power Management - Specialized - LTC3586EUFE#TRPBF - 104202-LTC3586EUFE#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 38-QFN (4x6)
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - PMIC - Supervisors - LTC2934ITS8-2#TRMPBF - 020547-LTC2934ITS8-2#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Inverting; Active Low
Type TSOT-23-8
View Details