Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD-3#PBF 1063383-LTC4215CUFD-3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063383-LTC4215CUFD- 3#PBF Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: I2C, OVP, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: /ALERT, FB, OV, SOURCE, SS Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: 2.9 V to 15 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063383-LTC4215CUFD- 3#PBF Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: I2C, OVP, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: /ALERT, FB, OV, SOURCE, SS Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: 2.9 V to 15 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD-3#PBF - 1063383-LTC4215CUFD-3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD-3#PBF
1063383-LTC4215CUFD-3#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD-3#PBF 1063383-LTC4215CUFD-3#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063383-LTC4215CUFD- 3#PBF Packaging: Tube/Rail Type: Hot Swap Controller, Monitor Features: I2C, OVP, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: /ALERT, FB, OV, SOURCE, SS Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: 2.9 V to 15 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063383-LTC4215CUFD-3#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller, Monitor
Features: I2C, OVP, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault
Feature Pins: /ALERT, FB, OV, SOURCE, SS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-QFN (5x4)
Supply Voltage - Operating: 2.9 V to 15 V
Operating Supply Current: 3mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1063383-LTC4215CUFD-3#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD-3#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC6804IG-2#PBF - 1064069-LTC6804IG-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 48-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - LT2940CMS#PBF - 1059066-LT2940CMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 12-MSOP
IQ 3500 µA
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-1.8#TRMPBF - 116022-LTC1728ES5-1.8#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Supervisors - LTC693CSW - 072651-LTC693CSW - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details