Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3225EDDB-1#TRPBF 125183-LTC3225EDDB-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 125183-LTC3225EDDB-1 #TRPBF Packaging: Reel - TR Applications: Supercapacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x2) Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 20μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 125183-LTC3225EDDB-1 #TRPBF Packaging: Reel - TR Applications: Supercapacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x2) Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 20μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3225EDDB-1#TRPBF - 125183-LTC3225EDDB-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3225EDDB-1#TRPBF
125183-LTC3225EDDB-1#TRPBF
PMIC - PMIC - Power Management - Specialized - LTC3225EDDB-1#TRPBF 125183-LTC3225EDDB-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 125183-LTC3225EDDB-1 #TRPBF Packaging: Reel - TR Applications: Supercapacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x2) Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 20μA

Manufacturer: Linear Technology
Win Source Part Number: 125183-LTC3225EDDB-1#TRPBF
Packaging: Reel - TR
Applications: Supercapacitor Charger
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-DFN (3x2)
Supply Voltage - Operating: 2.8 V to 5.5 V
Operating Supply Current: 20μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 125183-LTC3225EDDB-1#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3225EDDB-1#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC1647-3CGN#TRPBF - 124121-LTC1647-3CGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1000 µA
View Details
PMIC - PMIC - Power Management - Specialized - LTC3577EUFF-1#PBF - 1062724-LTC3577EUFF-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 44-QFN (4x7)
Supply Voltage 4.35 to 5.5 volts
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4224IDDB-1#TRMPBF - 1063426-LTC4224IDDB-1#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x2)
IQ 1400 µA
View Details
PMIC - PMIC - Supervisors - LTC694CN8-3.3 - 1209315-LTC694CN8-3.3 - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type DIP
View Details