Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC1647-2IS8#PBF 1060957-LTC1647-2IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060957-LTC1647-2IS8 #PBF Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: (ON1, /FAULT1), (ON2, /FAULT2) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 16.5 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060957-LTC1647-2IS8 #PBF Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: (ON1, /FAULT1), (ON2, /FAULT2) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 16.5 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC1647-2IS8#PBF - 1060957-LTC1647-2IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC1647-2IS8#PBF
1060957-LTC1647-2IS8#PBF
PMIC - PMIC - Hot Swap Controllers - LTC1647-2IS8#PBF 1060957-LTC1647-2IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1060957-LTC1647-2IS8 #PBF Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: (ON1, /FAULT1), (ON2, /FAULT2) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 16.5 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060957-LTC1647-2IS8#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Auto Retry, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate
Feature Pins: (ON1, /FAULT1), (ON2, /FAULT2)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 16.5 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1060957-LTC1647-2IS8#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC1647-2IS8#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978AIUP#PBF - 116501-LTC2978AIUP#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 64-QFN (9x9)
IQ 10000 µA
View Details
PMIC - PMIC - Supervisors - LTC694CS8-3.3#PBF - 112892-LTC694CS8-3.3#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-1.8#TRMPBF - 116022-LTC1728ES5-1.8#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Power Management - Specialized - STW4511BH)T/HF - 1161770-STW4511BH)T/HF - Win Source Electronics
Specs
Output Options Inverting
Type BGA; TFBGA
Operating Temperature -40 C (-40 F)
View Details