Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1544CG#TRPBF 719158-LTC1544CG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 719158-LTC1544CG#TRP BF Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: Multiprotocol Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 15mV Family Name: LTC1544 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): LTC1544CG; LTC1544CG#TR; LTC1544CG#PBF; Introduction Date: January 11, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 719158-LTC1544CG#TRP BF Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: Multiprotocol Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 15mV Family Name: LTC1544 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): LTC1544CG; LTC1544CG#TR; LTC1544CG#PBF; Introduction Date: January 11, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1544CG#TRPBF - 719158-LTC1544CG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1544CG#TRPBF
719158-LTC1544CG#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1544CG#TRPBF 719158-LTC1544CG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 719158-LTC1544CG#TRP BF Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: Multiprotocol Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 15mV Family Name: LTC1544 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): LTC1544CG; LTC1544CG#TR; LTC1544CG#PBF; Introduction Date: January 11, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 719158-LTC1544CG#TRPBF
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: Multiprotocol
Number of Drivers/Receivers: 4/4
Duplex: Full
Receiver Hysteresis: 15mV
Family Name: LTC1544
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): LTC1544CG; LTC1544CG#TR; LTC1544CG#PBF;
Introduction Date: January 11, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 719158-LTC1544CG#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1544CG#TRPBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1069-1IN8 - 072427-LTC1069-1IN8 - Win Source Electronics
Specs
Supply Voltage Other; ±1.57 V ~ 5.5 V
Package Type DIP; PDIP; 8-PDIP
View Details
Interface - Interface - Analog Switches - Special Purpose - LT1203CN8 - 072235-LT1203CN8 - Win Source Electronics
Specs
Device Type Buffer
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; PDIP; 8-PDIP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2845CUHF#TRPBF - 113361-LTC2845CUHF#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details