Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2845CUHF#TRPBF 113361-LTC2845CUHF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 113361-LTC2845CUHF#T RPBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Multiprotocol Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 15mV Family Name: LTC2845 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 38-QFN (5x7) Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): LTC2845CUHF; LTC2845CUHF#TR; LTC2845CG#TRPBF; LTC2845CUHF#PBF; Introduction Date: April 26, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 113361-LTC2845CUHF#T RPBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Multiprotocol Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 15mV Family Name: LTC2845 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 38-QFN (5x7) Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): LTC2845CUHF; LTC2845CUHF#TR; LTC2845CG#TRPBF; LTC2845CUHF#PBF; Introduction Date: April 26, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2845CUHF#TRPBF - 113361-LTC2845CUHF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2845CUHF#TRPBF
113361-LTC2845CUHF#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC2845CUHF#TRPBF 113361-LTC2845CUHF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 113361-LTC2845CUHF#T RPBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Multiprotocol Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 15mV Family Name: LTC2845 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 38-QFN (5x7) Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): LTC2845CUHF; LTC2845CUHF#TR; LTC2845CG#TRPBF; LTC2845CUHF#PBF; Introduction Date: April 26, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 113361-LTC2845CUHF#TRPBF
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Multiprotocol
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 15mV
Family Name: LTC2845
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 38-QFN (5x7)
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): LTC2845CUHF; LTC2845CUHF#TR; LTC2845CG#TRPBF; LTC2845CUHF#PBF;
Introduction Date: April 26, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 113361-LTC2845CUHF#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2845CUHF#TRPBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1322CSW#PBF - 125182-LTC1322CSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC488ISW#PBF - 1063748-LTC488ISW#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details