Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1343CGW#TRPBF 710920-LTC1343CGW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 710920-LTC1343CGW#TR PBF Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 44-BSOP (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: Multiprotocol Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Family Name: LTC1343 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 44-SSOP Alternative Parts (Cross-Reference): LTC1343CGW; LTC1343CGW#TR; LTC1343CGW#TRM; Introduction Date: August 11, 1999 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 710920-LTC1343CGW#TR PBF Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 44-BSOP (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: Multiprotocol Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Family Name: LTC1343 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 44-SSOP Alternative Parts (Cross-Reference): LTC1343CGW; LTC1343CGW#TR; LTC1343CGW#TRM; Introduction Date: August 11, 1999 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1343CGW#TRPBF - 710920-LTC1343CGW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1343CGW#TRPBF
710920-LTC1343CGW#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1343CGW#TRPBF 710920-LTC1343CGW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 710920-LTC1343CGW#TR PBF Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 44-BSOP (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: Multiprotocol Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Family Name: LTC1343 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 44-SSOP Alternative Parts (Cross-Reference): LTC1343CGW; LTC1343CGW#TR; LTC1343CGW#TRM; Introduction Date: August 11, 1999 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 710920-LTC1343CGW#TRPBF
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 44-BSOP (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: Multiprotocol
Number of Drivers/Receivers: 4/4
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 120KBd
Family Name: LTC1343
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 44-SSOP
Alternative Parts (Cross-Reference): LTC1343CGW; LTC1343CGW#TR; LTC1343CGW#TRM;
Introduction Date: August 11, 1999
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 710920-LTC1343CGW#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1343CGW#TRPBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1487CS8#TRPBF - 020479-LTC1487CS8#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301CDD#PBF - 124269-LTC4301CDD#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-2IMS8#PBF - 1063558-LTC4300-2IMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details