Win Source Electronics Interface - Interface - Telecom - MT3271BE1 1227752-MT3271BE1

Description
Manufacturer: Zarlink Win Source Part Number: 1227752-MT3271BE1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Zarlink Win Source Part Number: 1227752-MT3271BE1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT3271BE1 - 1227752-MT3271BE1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT3271BE1
1227752-MT3271BE1
Interface - Interface - Telecom - MT3271BE1 1227752-MT3271BE1
Manufacturer: Zarlink Win Source Part Number: 1227752-MT3271BE1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Zarlink
Win Source Part Number: 1227752-MT3271BE1
Manufacturer Homepage: www.zarlink.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1227752-MT3271BE1
Product Name Interface - Interface - Telecom - MT3271BE1
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1061ACN - 072423-LTC1061ACN - Win Source Electronics
Specs
Supply Voltage Other; 4.74 V ~ 16 V~ ±2.37 V ~ 8 V
Package Type DIP; PDIP; 20-PDIP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1032ISW#PBF - 1057671-LT1032ISW#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1545CG#PBF - 109369-LTC1545CG#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details