Win Source Electronics Interface - Interface - Filters - Active - LTC1164CN 072441-LTC1164CN

Description
Manufacturer: Linear Technology Win Source Part Number: 072441-LTC1164CN Packaging: Tube/Rail Mounting: Through Hole Filter Type: Universal Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 20kHz Number of Filters: 4 Categories: Integrated Circuits Status: Active Case / Package: 24-PDIP Supply Voltage - Operating: ±2.37 V to 8 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072441-LTC1164CN Packaging: Tube/Rail Mounting: Through Hole Filter Type: Universal Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 20kHz Number of Filters: 4 Categories: Integrated Circuits Status: Active Case / Package: 24-PDIP Supply Voltage - Operating: ±2.37 V to 8 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1164CN - 072441-LTC1164CN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1164CN
072441-LTC1164CN
Interface - Interface - Filters - Active - LTC1164CN 072441-LTC1164CN
Manufacturer: Linear Technology Win Source Part Number: 072441-LTC1164CN Packaging: Tube/Rail Mounting: Through Hole Filter Type: Universal Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 20kHz Number of Filters: 4 Categories: Integrated Circuits Status: Active Case / Package: 24-PDIP Supply Voltage - Operating: ±2.37 V to 8 V

Manufacturer: Linear Technology
Win Source Part Number: 072441-LTC1164CN
Packaging: Tube/Rail
Mounting: Through Hole
Filter Type: Universal Switched Capacitor
Filter Order: 8th
Frequency - Cutoff or Center: 20kHz
Number of Filters: 4
Categories: Integrated Circuits
Status: Active
Case / Package: 24-PDIP
Supply Voltage - Operating: ±2.37 V to 8 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 072441-LTC1164CN
Product Name Interface - Interface - Filters - Active - LTC1164CN
Supply Voltage Other; ±2.37 V ~ 8 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1688CS#PBF - 1061028-LTC1688CS#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 3V~ 5V
Data Rate 100000 kbps
View Details
Interface - Interface - Analog Switches - Special Purpose - LT1205CS#TRPBF - 115999-LT1205CS#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
Interface - Interface - Filters - Active - LTC1562CG#TRPBF - 1060852-LTC1562CG#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 10.5 V~ ±4.75 V ~ 5.25 V
Package Type SOP; SSOP; 20-SSOP
View Details