Win Source Electronics Interface - Interface - Modems - ICs and Modules - CX88168-11 245792-CX88168-11

Description
Manufacturer: Conexant Systems Win Source Part Number: 245792-CX88168-11 Family Name: CX88168 Introduction Date: June 16, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Conexant Systems Win Source Part Number: 245792-CX88168-11 Family Name: CX88168 Introduction Date: June 16, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - CX88168-11 - 245792-CX88168-11 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - CX88168-11
245792-CX88168-11
Interface - Interface - Modems - ICs and Modules - CX88168-11 245792-CX88168-11
Manufacturer: Conexant Systems Win Source Part Number: 245792-CX88168-11 Family Name: CX88168 Introduction Date: June 16, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Conexant Systems
Win Source Part Number: 245792-CX88168-11
Family Name: CX88168
Introduction Date: June 16, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 245792-CX88168-11
Product Name Interface - Interface - Modems - ICs and Modules - CX88168-11
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1032CN - 072168-LT1032CN - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC487CSW#PBF - 020672-LTC487CSW#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details