Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1322IN 206740-LTC1322IN

Description
Manufacturer: Linear Technology Win Source Part Number: 206740-LTC1322IN Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS562 Number of Drivers/Receivers: 6/6 Duplex: Full Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 206740-LTC1322IN Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS562 Number of Drivers/Receivers: 6/6 Duplex: Full Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1322IN - 206740-LTC1322IN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1322IN
206740-LTC1322IN
Interface - Interface - Drivers, Receivers, Transceivers - LTC1322IN 206740-LTC1322IN
Manufacturer: Linear Technology Win Source Part Number: 206740-LTC1322IN Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS562 Number of Drivers/Receivers: 6/6 Duplex: Full Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V

Manufacturer: Linear Technology
Win Source Part Number: 206740-LTC1322IN
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS562
Number of Drivers/Receivers: 6/6
Duplex: Full
Receiver Hysteresis: 70mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 206740-LTC1322IN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1322IN
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-2IMS8#PBF - 020655-LTC4300A-2IMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1484IS8#TRPBF - 1060772-LTC1484IS8#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 4000 kbps
View Details