Win Source Electronics Interface - Interface - Sensor and Detector Interfaces - LT1025CN8 206704-LT1025CN8

Description
Manufacturer: Linear Technology Win Source Part Number: 206704-LT1025CN8 Packaging: Tube/Rail Type: Thermocouple Conditioner Mounting: Through Hole Output Type: Voltage Input Type: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Operating Supply Current: 150μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 206704-LT1025CN8 Packaging: Tube/Rail Type: Thermocouple Conditioner Mounting: Through Hole Output Type: Voltage Input Type: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Operating Supply Current: 150μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - LT1025CN8 - 206704-LT1025CN8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - LT1025CN8
206704-LT1025CN8
Interface - Interface - Sensor and Detector Interfaces - LT1025CN8 206704-LT1025CN8
Manufacturer: Linear Technology Win Source Part Number: 206704-LT1025CN8 Packaging: Tube/Rail Type: Thermocouple Conditioner Mounting: Through Hole Output Type: Voltage Input Type: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Operating Supply Current: 150μA

Manufacturer: Linear Technology
Win Source Part Number: 206704-LT1025CN8
Packaging: Tube/Rail
Type: Thermocouple Conditioner
Mounting: Through Hole
Output Type: Voltage
Input Type: Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Operating Supply Current: 150μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 206704-LT1025CN8
Product Name Interface - Interface - Sensor and Detector Interfaces - LT1025CN8
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1067-50IS#TRPBF - 112757-LTC1067-50IS#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 2.7 V ~ 11 V~ ±2.7 V ~ 5.5 V
Package Type SOIC; 16-SOIC
View Details
Interface - Interface - Specialized - LTC6820HUD#TRPBF - 1064073-LTC6820HUD#TRPBF - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.7 V ~ 5.5 V
Package Type 16-QFN (3x3)
View Details