Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC3766EGN#PBF 144277-LTC3766EGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 144277-LTC3766EGN#PB F Packaging: Tube/Rail Applications: Synchronous Forward Controller Mounting: SMD (SMT) Voltage - Input: 5 V to 32 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-SSOP Supply Voltage - Operating: 5 V to 10 V Operating Supply Current: 5mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 144277-LTC3766EGN#PB F Packaging: Tube/Rail Applications: Synchronous Forward Controller Mounting: SMD (SMT) Voltage - Input: 5 V to 32 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-SSOP Supply Voltage - Operating: 5 V to 10 V Operating Supply Current: 5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3766EGN#PBF - 144277-LTC3766EGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3766EGN#PBF
144277-LTC3766EGN#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3766EGN#PBF 144277-LTC3766EGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 144277-LTC3766EGN#PB F Packaging: Tube/Rail Applications: Synchronous Forward Controller Mounting: SMD (SMT) Voltage - Input: 5 V to 32 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-SSOP Supply Voltage - Operating: 5 V to 10 V Operating Supply Current: 5mA

Manufacturer: Linear Technology
Win Source Part Number: 144277-LTC3766EGN#PBF
Packaging: Tube/Rail
Applications: Synchronous Forward Controller
Mounting: SMD (SMT)
Voltage - Input: 5 V to 32 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 5 V to 10 V
Operating Supply Current: 5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 144277-LTC3766EGN#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC3766EGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1726EMS8-2.5#PBF - 020501-LTC1726EMS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1128749-LTC3588IDD-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 14 to 20 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923IMS#PBF - 1062250-LTC2923IMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
Supply Voltage 2.9 to 5.5 volts
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250LCS8#PBF - 121295-LT4250LCS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1600 µA
View Details