Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LT4250LCS8#PBF 121295-LT4250LCS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 121295-LT4250LCS8#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: Fault Timeout Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Latched Fault, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: -80 V to 18 V Operating Supply Current: 1.6mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 121295-LT4250LCS8#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: Fault Timeout Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Latched Fault, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: -80 V to 18 V Operating Supply Current: 1.6mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LT4250LCS8#PBF - 121295-LT4250LCS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LT4250LCS8#PBF
121295-LT4250LCS8#PBF
PMIC - PMIC - Hot Swap Controllers - LT4250LCS8#PBF 121295-LT4250LCS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 121295-LT4250LCS8#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: Fault Timeout Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Latched Fault, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: -80 V to 18 V Operating Supply Current: 1.6mA

Manufacturer: Linear Technology
Win Source Part Number: 121295-LT4250LCS8#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Fault Timeout
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Latched Fault, OVP, UVLO
Feature Pins: DRAIN, /PWRGD, OV, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: -80 V to 18 V
Operating Supply Current: 1.6mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 121295-LT4250LCS8#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LT4250LCS8#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC2970CUFD#PBF - 020551-LTC2970CUFD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3700 µA
View Details
PMIC - PMIC - Supervisors - LTC691CN - 1209307-LTC691CN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2904IDDB#TRPBF - 1062141-LTC2904IDDB#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
PMIC - PMIC - Power Management - Specialized - LTC3586EUFE#PBF - 107123-LTC3586EUFE#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 38-QFN (4x6)
Supply Voltage 2.7 to 5.5 volts
View Details