Win Source Electronics PMIC - PMIC - Supervisors - LTC1726EMS8-2.5#PBF 020501-LTC1726EMS8-2.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020501-LTC1726EMS8-2 .5#PBF Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.337V, 3.085V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020501-LTC1726EMS8-2 .5#PBF Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.337V, 3.085V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC1726EMS8-2.5#PBF - 020501-LTC1726EMS8-2.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC1726EMS8-2.5#PBF
020501-LTC1726EMS8-2.5#PBF
PMIC - PMIC - Supervisors - LTC1726EMS8-2.5#PBF 020501-LTC1726EMS8-2.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 020501-LTC1726EMS8-2 .5#PBF Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.337V, 3.085V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020501-LTC1726EMS8-2.5#PBF
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 3
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 2.337V, 3.085V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 020501-LTC1726EMS8-2.5#PBF
Product Name PMIC - PMIC - Supervisors - LTC1726EMS8-2.5#PBF
Number of Supplies 3; 3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4211IMS8#TRPBF - 1063373-LTC4211IMS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 8-MSOP
IQ 1000 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3706IGN#PBF - 020598-LTC3706IGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 4200 µA
View Details
PMIC - PMIC - Supervisors - LTC2903IS6-E1#TRMPBF - 020543-LTC2903IS6-E1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details