Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923IMS#PBF 1062250-LTC2923IMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062250-LTC2923IMS#P BF Packaging: Tube/Rail Applications: Power Supply Controller, Sequencer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.9 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062250-LTC2923IMS#P BF Packaging: Tube/Rail Applications: Power Supply Controller, Sequencer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.9 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923IMS#PBF - 1062250-LTC2923IMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923IMS#PBF
1062250-LTC2923IMS#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923IMS#PBF 1062250-LTC2923IMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 1062250-LTC2923IMS#P BF Packaging: Tube/Rail Applications: Power Supply Controller, Sequencer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.9 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062250-LTC2923IMS#PBF
Packaging: Tube/Rail
Applications: Power Supply Controller, Sequencer
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 2.9 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1062250-LTC2923IMS#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923IMS#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4210-1IS6#TRMPBF - 072616-LTC4210-1IS6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
IQ 650 µA
View Details
PMIC - PMIC - Battery Management - LTC2941CDCB-1#TRPBF - 1062291-LTC2941CDCB-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 6-DFN (2x3)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-2.5#TRPBF - 101722-LTC1726IS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Management - Specialized - LTC3588EMSE-1#PBF - 1062730-LTC3588EMSE-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP-EP
IQ 0.9500 µA
View Details