Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954ITS8-2#TRPBF 141215-LTC2954ITS8-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 141215-LTC2954ITS8-2 #TRPBF Packaging: Reel - TR Applications: Push Button, On/Off Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-8 Supply Voltage - Operating: 2.7 V to 26.4 V Operating Supply Current: 6μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 141215-LTC2954ITS8-2 #TRPBF Packaging: Reel - TR Applications: Push Button, On/Off Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-8 Supply Voltage - Operating: 2.7 V to 26.4 V Operating Supply Current: 6μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954ITS8-2#TRPBF - 141215-LTC2954ITS8-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954ITS8-2#TRPBF
141215-LTC2954ITS8-2#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954ITS8-2#TRPBF 141215-LTC2954ITS8-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 141215-LTC2954ITS8-2 #TRPBF Packaging: Reel - TR Applications: Push Button, On/Off Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-8 Supply Voltage - Operating: 2.7 V to 26.4 V Operating Supply Current: 6μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 141215-LTC2954ITS8-2#TRPBF
Packaging: Reel - TR
Applications: Push Button, On/Off Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-8
Supply Voltage - Operating: 2.7 V to 26.4 V
Operating Supply Current: 6μA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 141215-LTC2954ITS8-2#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954ITS8-2#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC694IS8-3.3#TRPBF - 1064196-LTC694IS8-3.3#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698EGN - 041253-LTC1698EGN - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1800 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4251CS6#TRMPBF - 106279-LTC4251CS6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-6
IQ 800 µA
View Details
Electronic Wholesale - SP706SEN - 1257639-SP706SEN - Win Source Electronics
Specs
Output Options Inverting
View Details