Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3586EUFE#PBF 107123-LTC3586EUFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 107123-LTC3586EUFE#P BF Packaging: Tube/Rail Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 38-QFN (4x6) Supply Voltage - Operating: 2.7 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 107123-LTC3586EUFE#P BF Packaging: Tube/Rail Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 38-QFN (4x6) Supply Voltage - Operating: 2.7 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3586EUFE#PBF - 107123-LTC3586EUFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3586EUFE#PBF
107123-LTC3586EUFE#PBF
PMIC - PMIC - Power Management - Specialized - LTC3586EUFE#PBF 107123-LTC3586EUFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 107123-LTC3586EUFE#P BF Packaging: Tube/Rail Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 38-QFN (4x6) Supply Voltage - Operating: 2.7 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 107123-LTC3586EUFE#PBF
Packaging: Tube/Rail
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 38-QFN (4x6)
Supply Voltage - Operating: 2.7 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 107123-LTC3586EUFE#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3586EUFE#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1326IS8-2.5#TRPBF - 1060578-LTC1326IS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Battery Management - LTC4067EDE#TRPBF - 1063302-LTC4067EDE#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 12-DFN (4x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - LTC2918HDDB-A1#TRMPBF - 1062234-LTC2918HDDB-A1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type 10-DFN (3x2)
View Details